TE Connectivity Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J12R1BTD

Description
Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J12R1BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J12R1BTD
Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J12R1BTD
Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J12R1BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J12R1BTD-ND
Chip Resistor - Surface Mount RN73C1J12R1BTD-ND
12.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J12R1BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J12R1BTD
Chip Resistor - Surface Mount RN73C1J12R1BTD
RES 12.1 OHM 0.1% 1/16W 0603

RES 12.1 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J12R1BTD RN73C1J12R1BTD-ND RN73C1J12R1BTD
Product Name Fixed Resistors; RN 0603 12R1 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details