TE Connectivity RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR... RN73C1J12K4BTG

Description
RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR... - RN73C1J12K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR...
RN73C1J12K4BTG
RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR... RN73C1J12K4BTG
RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR...

RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J12K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J12K4BTG-ND
Chip Resistor - Surface Mount RN73C1J12K4BTG-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J12K4BTG RN73C1J12K4BTG-ND
Product Name RESISTOR 0603 10PPM 12K4RESISTOR 0603 10PPM 12K4; Resistor element type:Thin Film; Resistance:12.4kR... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers