RESISTOR 0603 10PPM 12K1RESISTOR 0603 10PPM 12K1; Resistor element type:Thin Film; Resistance:12.1kR...
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J12K1BTG | RN73C1J12K1BTG-ND |
| Product Name | RESISTOR 0603 10PPM 12K1RESISTOR 0603 10PPM 12K1; Resistor element type:Thin Film; Resistance:12.1kR... | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use |