TE Connectivity Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J12K1BTDF

Description
Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J12K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J12K1BTDF
Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J12K1BTDF
Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J12K1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J12K1BTDF-ND
Chip Resistor - Surface Mount RN73C1J12K1BTDF-ND
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 12K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6398
Res, 12K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6398
RES, 12K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9048 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9048
Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9048
Surface Mount Thin Film Resistor, RN73 Series, 12.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 12.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J12K1BTDF RN73C1J12K1BTDF-ND 98Y6398 99W9048
Product Name Fixed Resistors; RN 0603 12K1 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 12K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 12.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details