127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistor, Thin Film, 0.063W, 127ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J127RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 127ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 127ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J127RBTDF can be used for catalog matching and distributor lookup.
Fixed Resistors; RN 0603 127R 0.1% 10PPM 1K RL ( Holsworthy )
Win Source Part Number: 1066212-RN73C1J127RB
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 127 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RN73C1J115RBTDF; RN73C1J133RBTDF; 9-1614354-7; RN731JTTD1240B25; RN731JTTD1330B25; RN731JTTD1370B25; RN73C1J121RBTG; ERA3AEB1270V; TNPW0603127RBEEA; ERA3AEB121V9-1614354
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 9-1614354-6-ND,9-161
Base Product Number: RN73C1J
RES, 127R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:127ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 127R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:127ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J127RBTDF-ND | 52-RN73C1J127RBTDF | RN73C1J127RBTDF | 1066212-RN73C1J127RBTDF | 10AC8758 |
| Product Name | Chip Resistor - Surface Mount | SMD 0.063W 127ohm 50V Resistor | Fixed Resistors; RN 0603 127R 0.1% 10PPM 1K RL ( Holsworthy ) | Resistors - Chip Resistor - Surface Mount | Res, 127R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 | ||
| Resistance Range | 127 ohms | 127 ohms | 127 ohms | 127 ohms |