TE Connectivity Chip Resistor - Surface Mount RN73C1J124KBTDF

Description
124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J124KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J124KBTDF-ND
Chip Resistor - Surface Mount RN73C1J124KBTDF-ND
124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 124K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J124KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 124K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J124KBTDF
Fixed Resistors; RN 0603 124K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J124KBTDF
Fixed Resistors; RN 0603 124K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 124K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8980
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8980
RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3057
Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3057
RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:124kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J124KBTDF-ND RN73C1J124KBTDF 05AC8980
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 124K 0.1% 10PPM 1K RL ( Holsworthy ) Res, 124K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details