TE Connectivity RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE... RN73C1J121RBTG

Description
RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE... - RN73C1J121RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE...
RN73C1J121RBTG
RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE... RN73C1J121RBTG
RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J121RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J121RBTG-ND
Chip Resistor - Surface Mount RN73C1J121RBTG-ND
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 121 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 121 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7147
Resistor, Thin Film, 121 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7147
RESISTOR, THIN FILM, 121 OHM, 63mW, 0.1%; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 121 OHM, 63mW, 0.1%; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J121RBTG RN73C1J121RBTG-ND 20R7147
Product Name RESISTORS 0603 10PPM 121R RESISTORS 0603 10PPM 121R; THIN FILM; RESISTANCE:121R; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Resistor, Thin Film, 121 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details