TE Connectivity Chip Resistor - Surface Mount RN73C1J121RBTDF

Description
RES SMD 121 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 121 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J121RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J121RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J121RBTDFCT-ND
RES SMD 121 OHM 0.1% 1/16W 0603

RES SMD 121 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J121RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J121RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J121RBTDFTR-ND
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J121RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J121RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J121RBTDFDKR-ND
RES SMD 121 OHM 0.1% 1/16W 0603

RES SMD 121 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Fixed Resistors; RN 0603 121R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J121RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 121R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J121RBTDF
Fixed Resistors; RN 0603 121R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J121RBTDF
Fixed Resistors; RN 0603 121R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 121R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 23R6205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
23R6205
Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 23R6205
Surface Mount Thin Film Resistor, RN73 Series, 121 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 121 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 121R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6400
Res, 121R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6400
RES, 121R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 121R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9050
Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9050
Surface Mount Thin Film Resistor, RN73 Series, 121 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 121 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1J121RBTDFCT-ND RN73C1J121RBTDF 23R6205 98Y6400 99W9050
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 121R 0.1% 10PPM 1K RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Res, 121R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 121 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details