Fixed Resistors; RN 0603 11K 0.1% 10PPM 1K RL ( Holsworthy )
RES SMD 11K OHM 0.1% 1/16W 0603
11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 11K OHM 0.1% 1/16W 0603
RES, 11K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 11 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES SMD 11K OHM 0.1% 1/16W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J11KBTDF | 1712-RN73C1J11KBTDFCT-ND | 98Y6397 | 99W9047 | RN73C1J11KBTDF |
| Product Name | Fixed Resistors; RN 0603 11K 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 11K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 11 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |