TE Connectivity Chip Resistor - Surface Mount RN73C1J110RBTD

Description
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J110RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J110RBTD-ND
Chip Resistor - Surface Mount RN73C1J110RBTD-ND
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 110R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J110RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 110R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J110RBTD
Fixed Resistors; RN 0603 110R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J110RBTD
Fixed Resistors; RN 0603 110R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 110R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J110RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J110RBTD
Chip Resistor - Surface Mount RN73C1J110RBTD
RES 110 OHM 0.1% 1/16W 0603

RES 110 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J110RBTD-ND RN73C1J110RBTD RN73C1J110RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 110R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers