TE Connectivity Chip Resistor - Surface Mount RN73C1J10R2BTD

Description
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J10R2BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J10R2BTD-ND
Chip Resistor - Surface Mount RN73C1J10R2BTD-ND
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 10R2 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J10R2BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 10R2 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J10R2BTD
Fixed Resistors; RN 0603 10R2 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J10R2BTD
Fixed Resistors; RN 0603 10R2 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 10R2 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J10R2BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J10R2BTD
Chip Resistor - Surface Mount RN73C1J10R2BTD
RES 10.2 OHM 0.1% 1/16W 0603

RES 10.2 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J10R2BTD-ND RN73C1J10R2BTD RN73C1J10R2BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 10R2 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details