TE Connectivity Chip Resistor - Surface Mount RN73C1J10KLTG

Description
10 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J10KLTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J10KLTG-ND
Chip Resistor - Surface Mount RN73C1J10KLTG-ND
10 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.01% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 10K 0.01% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J10KLTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 10K 0.01% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J10KLTG
Fixed Resistors; RN 0603 10K 0.01% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J10KLTG
Fixed Resistors; RN 0603 10K 0.01% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 10K 0.01% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J10KLTG-ND RN73C1J10KLTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 10K 0.01% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details