TE Connectivity Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J10KBTDF

Description
Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J10KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J10KBTDF
Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J10KBTDF
Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J10KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J10KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J10KBTDFTR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J10KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J10KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J10KBTDFDKR-ND
RES SMD 10K OHM 0.1% 1/16W 0603

RES SMD 10K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J10KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J10KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J10KBTDFCT-ND
RES SMD 10K OHM 0.1% 1/16W 0603

RES SMD 10K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6223
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6223
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J10KBTDF 1712-RN73C1J10KBTDFTR-ND 06AC6223
Product Name Fixed Resistors; RN 0603 10K 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers