The RN73 series resistor, specifically the part number 08AC3033, is a thin film resistor with a resistance value of 10.7 kΩ and a tolerance of ±0.1%. It has a power rating of 0.063W and is housed in a 0603 case style. The maximum operating voltage is 50V, and it features a temperature coefficient of resistance (TCR) of 10 ppm/°C. This resistor is suitable for applications in communications, industrial controls, instrumentation, and medical devices. It is RoHS compliant and offers high stability with a low drift rate, making it ideal for precision applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions.
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD RN 0603 10K7 0.1% 10PPM 1K RL
RES SMD 10.7KOHM 0.1% 1/16W 0603
RES, 10K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.7kohm;
RES, 10K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.7kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RN73C1J10K7BTDF-ND | RN73C1J10K7BTDF | RN73C1J10K7BTDF | 05AC8950 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0603 10K7 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Res, 10K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |