10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD RN 0603 10K5 0.1% 10PPM CUT LENGTH
Surface Mount Thin Film Resistor, RN73 Series, 10.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A105757-ND | RN73C1J10K5BTG | 80R9504 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0603 10K5 0.1% 10PPM CUT LENGTH | Surface Mount Thin Film Resistor, Rn73 Series, 10.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |