TE Connectivity Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J10K5BTDF

Description
Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J10K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J10K5BTDF
Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J10K5BTDF
Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A123341CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123341CT-ND
Chip Resistor - Surface Mount A123341CT-ND
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123341TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123341TR-ND
Chip Resistor - Surface Mount A123341TR-ND
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123341DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123341DKR-ND
Chip Resistor - Surface Mount A123341DKR-ND
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 10K5, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity - 76Y4999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity
76Y4999
Res, 10K5, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity 76Y4999
RES, 10K5, 0.1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K5, 0.1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J10K5BTDF A123341CT-ND 76Y4999
Product Name Fixed Resistors; RN 0603 10K5 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 10K5, 0.1%, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details