10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 10K2 0.1% 10PPM 5K RL ( Holsworthy )
RES 10.2 KOHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J10K2BTD-ND | RN73C1J10K2BTD | RN73C1J10K2BTD |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 10K2 0.1% 10PPM 5K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |