TE Connectivity Chip Resistor - Surface Mount RN73C1J105RBTDF

Description
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J105RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J105RBTDF-ND
Chip Resistor - Surface Mount RN73C1J105RBTDF-ND
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 105R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J105RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 105R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J105RBTDF
Fixed Resistors; RN 0603 105R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J105RBTDF
Fixed Resistors; RN 0603 105R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 105R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3039
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3039
RES, 105R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 105R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8958
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8958
RES, 105R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 105R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J105RBTDF-ND RN73C1J105RBTDF 08AC3039
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 105R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details