TE Connectivity Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J105KBTDF

Description
Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J105KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J105KBTDF
Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J105KBTDF
Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J105KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J105KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J105KBTDFDKR-ND
RES SMD 105K OHM 0.1% 1/16W 0603

RES SMD 105K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J105KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J105KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J105KBTDFCT-ND
RES SMD 105K OHM 0.1% 1/16W 0603

RES SMD 105K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J105KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J105KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J105KBTDFTR-ND
105 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

105 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8753
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8753
RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8957
Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8957
RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 105K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J105KBTDF 1712-RN73C1J105KBTDFDKR-ND 10AC8753
Product Name Fixed Resistors; RN 0603 105K 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 105K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details