TE Connectivity Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J102KBTDF

Description
Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J102KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J102KBTDF
Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J102KBTDF
Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J102KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J102KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J102KBTDFCT-ND
RES SMD 102K OHM 0.1% 1/16W 0603

RES SMD 102K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J102KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J102KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J102KBTDFTR-ND
102 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J102KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J102KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J102KBTDFDKR-ND
RES SMD 102K OHM 0.1% 1/16W 0603

RES SMD 102K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8955
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8955
RES, 102K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 102K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3038
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3038
RES, 102K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 102K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J102KBTDF 1712-RN73C1J102KBTDFCT-ND 05AC8955
Product Name Fixed Resistors; RN 0603 102K 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details