TE Connectivity RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ... RN73C1J100RBTG

Description
RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ...
Request a Quote Datasheet
Description
RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ... - RN73C1J100RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ...
RN73C1J100RBTG
RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ... RN73C1J100RBTG
RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ...

RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ...

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73C1J100RBTG
932327-RN73C1J100RBTG
Chip Resistor - Surface Mount - RN73C1J100RBTG 932327-RN73C1J100RBTG
Manufacturer: TE Connectivity Win Source Part Number: 932327-RN73C1J100RBT G Series: RN73, Holsworthy Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Strip Family Name: RN73C1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1614349-2-ND, 1614349-2, A105756, 16143492

Manufacturer: TE Connectivity
Win Source Part Number: 932327-RN73C1J100RBTG
Series: RN73, Holsworthy
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Strip
Family Name: RN73C1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1614349-2-ND, 1614349-2, A105756, 16143492

Buy Now Datasheet
Chip Resistor - Surface Mount - A105756-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105756-ND
Chip Resistor - Surface Mount A105756-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.063W 100ohm 50V Resistor - 52-RN73C1J100RBTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 100ohm 50V Resistor
52-RN73C1J100RBTG
SMD 0.063W 100ohm 50V Resistor 52-RN73C1J100RBTG
Fixed Resistor, Thin Film, 0.063W, 100ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J100RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J100RBTG can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 100ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J100RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 100ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 100ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J100RBTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7117
Resistor, Thin Film, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7117
RESISTOR, THIN FILM, 100 OHM, 63mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 OHM, 63mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C1J100RBTG 932327-RN73C1J100RBTG A105756-ND 52-RN73C1J100RBTG 20R7117
Product Name RESISTORS, 0603 10PPM 100R RESISTORS, 0603 10PPM 100R; THIN FILM; RESISTANCE:100R; CASE STYLE:0603; ... Chip Resistor - Surface Mount - RN73C1J100RBTG Chip Resistor - Surface Mount SMD 0.063W 100ohm 50V Resistor Resistor, Thin Film, 100 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details