RES SMD 100 OHM 0.1% 1/16W 0603
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 100 OHM 0.1% 1/16W 0603
RN 0603 100R 0.1% 10PPM 1K RL
Fixed Resistors; RN 0603 100R 0.1% 10PPM 1K RL ( Holsworthy )
Surface Mount Thin Film Resistor, RN73 Series, 100 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 100 ohm, 63 mW, - 0.1%, 50 V
| DigiKey | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C1J100RBTDFCT-ND | 1111-RN73C1J100RBTDFTR-ND | RN73C1J100RBTDF | 99W9046 | 98Y6396 | 22R2566 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 100R 0.1% 10PPM 1K RL ( Holsworthy ) | Surface Mount Thin Film Resistor, Rn73 Series, 100 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 100 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100 ohms | 100 ohms |