TE Connectivity Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH RN73C1J100KBTG

Description
Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH - RN73C1J100KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH
RN73C1J100KBTG
Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH RN73C1J100KBTG
Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J100KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J100KBTG-ND
Chip Resistor - Surface Mount RN73C1J100KBTG-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J100KBTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J100KBTG
Chip Resistor - Surface Mount RN73C1J100KBTG
RES SMD 100K OHM 0.1% 1/16W 0603

RES SMD 100K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J100KBTG RN73C1J100KBTG-ND RN73C1J100KBTG
Product Name Thin Film Resistors - SMD RN 0603 100K 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details