TE Connectivity Chip Resistor - Surface Mount RN73C1E9K53BTG

Description
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E9K53BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E9K53BTG-ND
Chip Resistor - Surface Mount RN73C1E9K53BTG-ND
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E9K53BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E9K53BTG
Fixed Resistors; RN 0402 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E9K53BTG
Fixed Resistors; RN 0402 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 9.53Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2212 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 9.53Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2212
Thin Film Resistor, 9.53Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2212
THIN FILM RESISTOR, 9.53KOHM, 63mW, 0.1%, FULL REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 9.53KOHM, 63mW, 0.1%, FULL REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E9K53BTG-ND RN73C1E9K53BTG 25R2212
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 9K53 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 9.53Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers