TE Connectivity Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL RN73C1E9K53BTDF

Description
Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL - RN73C1E9K53BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL
RN73C1E9K53BTDF
Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL RN73C1E9K53BTDF
Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E9K53BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E9K53BTDF-ND
Chip Resistor - Surface Mount RN73C1E9K53BTDF-ND
9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 9K53, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8924
Res, 9K53, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8924
RES, 9K53, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC3019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC3019
Res, 9K53, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC3019
RES, 9K53, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.53kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E9K53BTDF RN73C1E9K53BTDF-ND 05AC8924
Product Name Thin Film Resistors - SMD RN 0402 9K53 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 9K53, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details