TE Connectivity Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH RN73C1E9K31BTG

Description
Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH - RN73C1E9K31BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH
RN73C1E9K31BTG
Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH RN73C1E9K31BTG
Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E9K31BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E9K31BTG-ND
Chip Resistor - Surface Mount RN73C1E9K31BTG-ND
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E9K31BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E9K31BTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E9K31BTG-ND
RN 0402 9K31 0.1% 10PPM CUT LENG

RN 0402 9K31 0.1% 10PPM CUT LENG

Buy Now Datasheet
Thin Film Resistor, 9.31Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 25R2211 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 9.31Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
25R2211
Thin Film Resistor, 9.31Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 25R2211
THIN FILM RESISTOR, 9.31KOHM, 63mW, 0.1%; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

THIN FILM RESISTOR, 9.31KOHM, 63mW, 0.1%; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E9K31BTG RN73C1E9K31BTG-ND 25R2211
Product Name Thin Film Resistors - SMD RN 0402 9K31 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 9.31Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details