Fixed Resistors; RN 0402 9K31 0.1% 10PPM 1K RL ( Holsworthy )
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 9K31, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.31kohm;
RES, 9K31, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.31kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E9K31BTDF | RN73C1E9K31BTDF-ND | 08AC3018 |
| Product Name | Fixed Resistors; RN 0402 9K31 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 9K31, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |