TE Connectivity Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E97R6BTG

Description
Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E97R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E97R6BTG
Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E97R6BTG
Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E97R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E97R6BTG-ND
Chip Resistor - Surface Mount RN73C1E97R6BTG-ND
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 97R6, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 97R6, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2220
Res, Thin Film, 97R6, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2220
RES, THIN FILM, 97R6, 0.1%, 0.063W, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 97R6, 0.1%, 0.063W, 0402; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E97R6BTG RN73C1E97R6BTG-ND 25R2220
Product Name Fixed Resistors; RN 0402 97R6 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 97R6, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details