TE Connectivity Chip Resistor - Surface Mount RN73C1E976RBTG

Description
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E976RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E976RBTG-ND
Chip Resistor - Surface Mount RN73C1E976RBTG-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 976R 0.1% 10PPM CUT LENGTH - RN73C1E976RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 976R 0.1% 10PPM CUT LENGTH
RN73C1E976RBTG
Thin Film Resistors - SMD RN 0402 976R 0.1% 10PPM CUT LENGTH RN73C1E976RBTG
Thin Film Resistors - SMD RN 0402 976R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 976R 0.1% 10PPM CUT LENGTH

Supplier's Site
Resistor, Thin Film, 976 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 976 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2221
Resistor, Thin Film, 976 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2221
RESISTOR, THIN FILM, 976 OHM, 63mW, 0.1%, FULL REEL; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 976 OHM, 63mW, 0.1%, FULL REEL; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 976 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 976 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7352
Surface Mount Thin Film Resistor, Rn73 Series, 976 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7352
Surface Mount Thin Film Resistor, RN73 Series, 976 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 976 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E976RBTG-ND RN73C1E976RBTG 25R2221 51R7352
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 976R 0.1% 10PPM CUT LENGTH Resistor, Thin Film, 976 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 976 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers