TE Connectivity Chip Resistor - Surface Mount RN73C1E953RBTG

Description
953 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
953 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E953RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E953RBTG-ND
Chip Resistor - Surface Mount RN73C1E953RBTG-ND
953 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

953 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 953R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E953RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 953R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E953RBTG
Fixed Resistors; RN 0402 953R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E953RBTG
Fixed Resistors; RN 0402 953R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 953R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 953 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 25R2219 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 953 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
25R2219
Thin Film Resistor, 953 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 25R2219
THIN FILM RESISTOR, 953 OHM, 63mW, 0.1%; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 953 OHM, 63mW, 0.1%; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E953RBTG-ND RN73C1E953RBTG 25R2219
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 953R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 953 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details