TE Connectivity Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL RN73C1E93R1BTDF

Description
Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL - RN73C1E93R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL
RN73C1E93R1BTDF
Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL RN73C1E93R1BTDF
Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E93R1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E93R1BTDF-ND
Chip Resistor - Surface Mount RN73C1E93R1BTDF-ND
93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E93R1BTDF RN73C1E93R1BTDF-ND
Product Name Thin Film Resistors - SMD RN 0402 93R1 0.1% 10PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details