TE Connectivity Chip Resistor - Surface Mount RN73C1E825RBTG

Description
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E825RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E825RBTG-ND
Chip Resistor - Surface Mount RN73C1E825RBTG-ND
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 825R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E825RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 825R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E825RBTG
Fixed Resistors; RN 0402 825R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E825RBTG
Fixed Resistors; RN 0402 825R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 825R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 825R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 825R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2203
Res, Thin Film, 825R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2203
RES, THIN FILM, 825R, 0.1%, 0.063W, 0402; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 825R, 0.1%, 0.063W, 0402; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E825RBTG-ND RN73C1E825RBTG 25R2203
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 825R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 825R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details