TE Connectivity Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E825RBTDF

Description
Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E825RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E825RBTDF
Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E825RBTDF
Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E825RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E825RBTDF-ND
Chip Resistor - Surface Mount RN73C1E825RBTDF-ND
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC3013
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC3013
RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:825ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:825ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8915
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8915
RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:825ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:825ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E825RBTDF RN73C1E825RBTDF-ND 08AC3013
Product Name Fixed Resistors; RN 0402 825R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details