TE Connectivity Chip Resistor - Surface Mount RN73C1E806RBTG

Description
806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E806RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E806RBTG-ND
Chip Resistor - Surface Mount RN73C1E806RBTG-ND
806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 806R 0.1% 10PPM CUT LENGTH - RN73C1E806RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 806R 0.1% 10PPM CUT LENGTH
RN73C1E806RBTG
Thin Film Resistors - SMD RN 0402 806R 0.1% 10PPM CUT LENGTH RN73C1E806RBTG
Thin Film Resistors - SMD RN 0402 806R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 806R 0.1% 10PPM CUT LENGTH

Supplier's Site
Res, Thin Film, 806R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 806R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2201
Res, Thin Film, 806R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2201
RES, THIN FILM, 806R, 0.1%, 0.063W, 0402; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 806R, 0.1%, 0.063W, 0402; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E806RBTG-ND RN73C1E806RBTG 25R2201
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 806R 0.1% 10PPM CUT LENGTH Res, Thin Film, 806R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details