TE Connectivity Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E7K87BTD

Description
Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E7K87BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E7K87BTD
Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E7K87BTD
Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E7K87BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E7K87BTD-ND
Chip Resistor - Surface Mount RN73C1E7K87BTD-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E7K87BTD RN73C1E7K87BTD-ND
Product Name Fixed Resistors; RN 0402 7K87 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details