7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Fixed Resistors; RN 0402 7K15 0.1% 10PPM 1K RL ( Holsworthy )
Surface Mount Thin Film Resistor, RN73 Series, 7.15 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E7K15BTDF-ND | RN73C1E7K15BTDF | 99W9029 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 7K15 0.1% 10PPM 1K RL ( Holsworthy ) | Surface Mount Thin Film Resistor, Rn73 Series, 7.15 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |