Fixed Resistors; RN 0402 76R8 0.1% 10PPM CUT LENGTH ( Holsworthy )
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, THIN FILM, 76R8, 0.1%, 0.063W, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E76R8BTG | RN73C1E76R8BTG-ND | 25R2191 |
| Product Name | Fixed Resistors; RN 0402 76R8 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Res, Thin Film, 76R8, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |