TE Connectivity Chip Resistor - Surface Mount RN73C1E75RBTD

Description
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121712DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121712DKR-ND
Chip Resistor - Surface Mount A121712DKR-ND
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121712CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121712CT-ND
Chip Resistor - Surface Mount A121712CT-ND
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121712TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121712TR-ND
Chip Resistor - Surface Mount A121712TR-ND
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E75RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E75RBTDTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E75RBTDTR-ND
RN 0402 75R 0.1% 10PPM 5K RL

RN 0402 75R 0.1% 10PPM 5K RL

Buy Now Datasheet
Fixed Resistors; RN 0402 75R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E75RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 75R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E75RBTD
Fixed Resistors; RN 0402 75R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E75RBTD
Fixed Resistors; RN 0402 75R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 75R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH1303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH1303
Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH1303
RES, 75R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:75ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 75R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:75ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121712DKR-ND 1111-RN73C1E75RBTDTR-ND RN73C1E75RBTD 01AH1303
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0402 75R 0.1% 10PPM 5K RL ( Holsworthy ) Res, 75R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details