TE Connectivity Chip Resistor - Surface Mount RN73C1E750RBTDF

Description
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E750RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E750RBTDF-ND
Chip Resistor - Surface Mount RN73C1E750RBTDF-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 750R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E750RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 750R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E750RBTDF
Fixed Resistors; RN 0402 750R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E750RBTDF
Fixed Resistors; RN 0402 750R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 750R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 750R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC3005
Res, 750R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC3005
RES, 750R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 750R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8903
Res, 750R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8903
RES, 750R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 750R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:750ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E750RBTDF-ND RN73C1E750RBTDF 08AC3005
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 750R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 750R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details