TE Connectivity Chip Resistor - Surface Mount RN73C1E73R2BTD

Description
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A124602TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124602TR-ND
Chip Resistor - Surface Mount A124602TR-ND
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 73R2 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E73R2BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 73R2 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E73R2BTD
Fixed Resistors; RN 0402 73R2 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E73R2BTD
Fixed Resistors; RN 0402 73R2 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 73R2 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A124602TR-ND RN73C1E73R2BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 73R2 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details