TE Connectivity Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E732RBTD

Description
Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E732RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E732RBTD
Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E732RBTD
Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E732RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E732RBTD-ND
Chip Resistor - Surface Mount RN73C1E732RBTD-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E732RBTD RN73C1E732RBTD-ND
Product Name Fixed Resistors; RN 0402 732R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details