TE Connectivity Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E6K49BTG

Description
Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E6K49BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E6K49BTG
Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E6K49BTG
Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A105877-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105877-ND
Chip Resistor - Surface Mount A105877-ND
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 6.49Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2162 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 6.49Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2162
Thin Film Resistor, 6.49Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2162
THIN FILM RESISTOR, 6.49KOHM, 63mW, 0.1%, FULL REEL; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 6.49KOHM, 63mW, 0.1%, FULL REEL; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E6K49BTG A105877-ND 25R2162
Product Name Fixed Resistors; RN 0402 6K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 6.49Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers