6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Fixed Resistors; RN 0402 6K49 0.1% 10PPM 1K RL ( Holsworthy )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1E6K49BTDF-ND | RN73C1E6K49BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 6K49 0.1% 10PPM 1K RL ( Holsworthy ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 |