TE Connectivity Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E6K19BTDF

Description
Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E6K19BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E6K19BTDF
Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E6K19BTDF
Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E6K19BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E6K19BTDF-ND
Chip Resistor - Surface Mount RN73C1E6K19BTDF-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E6K19BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E6K19BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E6K19BTDFTR-ND
RN 0402 6K19 0.1% 10PPM 1K RL

RN 0402 6K19 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 6K19, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 98Y6376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
98Y6376
Res, 6K19, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 98Y6376
RES, 6K19, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.19kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.19kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E6K19BTDF RN73C1E6K19BTDF-ND 98Y6376
Product Name Fixed Resistors; RN 0402 6K19 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 6K19, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details