TE Connectivity Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E69R8BTD

Description
Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E69R8BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E69R8BTD
Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E69R8BTD
Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A124600CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124600CT-ND
Chip Resistor - Surface Mount A124600CT-ND
69.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124600TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124600TR-ND
Chip Resistor - Surface Mount A124600TR-ND
69.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124600DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124600DKR-ND
Chip Resistor - Surface Mount A124600DKR-ND
69.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E69R8BTD A124600CT-ND
Product Name Fixed Resistors; RN 0402 69R8 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details