TE Connectivity Chip Resistor - Surface Mount RN73C1E698RBTG

Description
698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E698RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E698RBTG-ND
Chip Resistor - Surface Mount RN73C1E698RBTG-ND
698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 698R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E698RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 698R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E698RBTG
Fixed Resistors; RN 0402 698R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E698RBTG
Fixed Resistors; RN 0402 698R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 698R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 698 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 25R2179 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 698 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
25R2179
Thin Film Resistor, 698 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 25R2179
THIN FILM RESISTOR, 698 OHM, 63mW, 0.1%; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 698 OHM, 63mW, 0.1%; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E698RBTG-ND RN73C1E698RBTG 25R2179
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 698R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 698 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details