TE Connectivity Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH RN73C1E64R9BTG

Description
Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH - RN73C1E64R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH
RN73C1E64R9BTG
Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH RN73C1E64R9BTG
Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E64R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E64R9BTG-ND
Chip Resistor - Surface Mount RN73C1E64R9BTG-ND
64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 64.9 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2172 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 64.9 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2172
Thin Film Resistor, 64.9 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2172
THIN FILM RESISTOR, 64.9 OHM, 63mW, 0.1%, FULL REEL; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 64.9 OHM, 63mW, 0.1%, FULL REEL; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E64R9BTG RN73C1E64R9BTG-ND 25R2172
Product Name Thin Film Resistors - SMD RN 0402 64R9 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 64.9 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details