TE Connectivity Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH RN73C1E61R9BTG

Description
Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH - RN73C1E61R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH
RN73C1E61R9BTG
Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH RN73C1E61R9BTG
Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E61R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E61R9BTG-ND
Chip Resistor - Surface Mount RN73C1E61R9BTG-ND
61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E61R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E61R9BTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E61R9BTG-ND
RN 0402 61R9 0.1% 10PPM CUT LENG

RN 0402 61R9 0.1% 10PPM CUT LENG

Buy Now Datasheet
Res, Thin Film, 61R9, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 61R9, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2168
Res, Thin Film, 61R9, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2168
RES, THIN FILM, 61R9, 0.1%, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 61R9, 0.1%, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E61R9BTG RN73C1E61R9BTG-ND 1111-RN73C1E61R9BTG-ND 25R2168
Product Name Thin Film Resistors - SMD RN 0402 61R9 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 61R9, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details