TE Connectivity Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E619RBTG

Description
Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E619RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E619RBTG
Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E619RBTG
Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E619RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E619RBTG-ND
Chip Resistor - Surface Mount RN73C1E619RBTG-ND
619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

619 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 619 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2169 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 619 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2169
Thin Film Resistor, 619 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2169
THIN FILM RESISTOR, 619 OHM, 63mW, 0.1%, FULL REEL; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 619 OHM, 63mW, 0.1%, FULL REEL; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E619RBTG RN73C1E619RBTG-ND 25R2169
Product Name Fixed Resistors; RN 0402 619R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 619 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details