TE Connectivity Chip Resistor - Surface Mount RN73C1E604RBTG

Description
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E604RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E604RBTG-ND
Chip Resistor - Surface Mount RN73C1E604RBTG-ND
604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

604 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 604R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E604RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 604R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E604RBTG
Fixed Resistors; RN 0402 604R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E604RBTG
Fixed Resistors; RN 0402 604R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 604R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 604R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 604R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2167
Res, Thin Film, 604R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2167
RES, THIN FILM, 604R, 0.1%, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 604R, 0.1%, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E604RBTG-ND RN73C1E604RBTG 25R2167
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 604R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 604R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details